Manufacturer: Intersil
Win Source Part Number: 068086-HIN202CBN-T
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 120Kbps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): MAX202ECSE+T; HIN202CBNZ-T; TRS202CDR;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
2/2 Transceiver Full RS232 16-SOIC
IC TRANSCEIVER FULL 2/2 16SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 068086-HIN202CBN-T | HIN202CBN-T | HIN202CBN-T |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - HIN202CBN-T | Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount; 16-SOIC (0.154\", 3.90mm Width) |