The HIN211EIBZ is a high-speed RS-232 transceiver designed for applications requiring reliable communication with a single +5V power supply. It supports data rates up to 230 kbits/s and meets all RS-232E and V.28 specifications. The device features ±15kV ESD protection for its I/O pins, ensuring robustness in electrically noisy environments. This transceiver includes an onboard voltage doubler/inverter, allowing it to generate the necessary ±10V output swing from a +5V input. It operates with low power consumption, typically drawing 5mA during active operation and only 1µA in shutdown mode, which is beneficial for battery-powered applications. The HIN211EIBZ also supports true TTL/CMOS input compatibility and features three-state TTL/CMOS receiver outputs. The device is packaged in a 28-lead SOIC format, making it suitable for various compact electronic designs. Its combination of high-speed performance, low power requirements, and robust ESD protection makes it a suitable choice for systems such as computers, printers, and modems that require reliable RS-232 communication.
Manufacturer: Intersil
Win Source Part Number: 135440-HIN211EIBZ
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 4/5
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 230kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC TRANSCEIVER FULL 4/5 28SOIC
4/5 Transceiver Full RS232 28-SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 135440-HIN211EIBZ | HIN211EIBZ | HIN211EIBZ |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - HIN211EIBZ | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount; 28-SOIC (0.295\", 7.50mm Width) |