Holt Integrated Circuits, Inc. Interface - Interface - Drivers, Receivers, Transceivers - HI-4851PSTF HI-4851PSTF

Description
Manufacturer: Holt Integrated Circuits Inc. Win Source Part Number: 873567-HI-4851PSTF Operating Temperature Range: -55°C ~ 125°C Features: 1/1 Transceiver Full RS422, RS485 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: HI-4851 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 470 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Holt Integrated Circuits Inc. Win Source Part Number: 873567-HI-4851PSTF Operating Temperature Range: -55°C ~ 125°C Features: 1/1 Transceiver Full RS422, RS485 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: HI-4851 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 470 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - HI-4851PSTF - 873567-HI-4851PSTF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - HI-4851PSTF
873567-HI-4851PSTF
Interface - Interface - Drivers, Receivers, Transceivers - HI-4851PSTF 873567-HI-4851PSTF
Manufacturer: Holt Integrated Circuits Inc. Win Source Part Number: 873567-HI-4851PSTF Operating Temperature Range: -55°C ~ 125°C Features: 1/1 Transceiver Full RS422, RS485 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: HI-4851 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 470 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Holt Integrated Circuits Inc.
Win Source Part Number: 873567-HI-4851PSTF
Operating Temperature Range: -55°C ~ 125°C
Features: 1/1 Transceiver Full RS422, RS485 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: HI-4851
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 470
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Drivers, Receivers, Transceivers - HI-4851PSTF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
HI-4851PSTF
Drivers, Receivers, Transceivers HI-4851PSTF
1/1 Transceiver Full RS422, RS485 8-SOIC

1/1 Transceiver Full RS422, RS485 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 873567-HI-4851PSTF HI-4851PSTF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - HI-4851PSTF Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data