Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180662-HIN213EIAZ-T
Packaging: Reel
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 4/5
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 230kbps
Categories: Integrated Circuits
Supplier Device Package: 28-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 28-SSOP
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Family Part Number: HIN213E
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V
IC TRANSCEIVER FULL 4/5 28SSOP
IC TXRX 4/5 RS232 FULL 28SSOP
4/5 Transceiver Full RS232 28-SSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 1180662-HIN213EIAZ-T | HIN213EIAZ-T | 391-HIN213EIAZ-T | HIN213EIAZ-T |
| Product Name | Electronic Surplus - HIN213EIAZ-T | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | IC TXRX 4/5 RS232 FULL 28SSOP | Drivers, Receivers, Transceivers |
| Package Type | Surface Mount | Surface Mount; SSOP | Surface Mount; 28-SSOP (0.209\", 5.30mm Width) | |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Supply Voltage | 4.5 to 5.5 volts | 5.5 to 4.5 volts | 5 volts | 4.5 to 5.5 volts |
| Data Rate | 230 kbps | 230 kbps | 230 kbps |