Manufacturer: Holt Integrated Circuits Inc.
Category: Integrated Circuits (ICs) -Interface -Drivers, Receivers, Transceivers
Package: Tube
Type: Transceiver
Voltage - Supply: 3V ~ 5.5V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
1/1 Transceiver Half RS422, RS485 8-SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | HI-4850PSIF | |
| Product Name | Integrated Circuits (ICs) -Interface -Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Package Type | 8-SOIC (0.154", 3.90mm Width) | Surface Mount; 8-SOIC (0.154\", 3.90mm Width) |