Manufacturer: Renesas Electronics America
Win Source Part Number: 873578-HIN208EIAZ-T
Operating Temperature Range: -40°C ~ 85°C
Features: 4/4 Transceiver Full RS232 24-SSOP
Package: Reel - TR
Package: 24-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Family Name: HIN208
Categories: Integrated Circuits (ICs)
Case / Package: 24-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
4/4 Transceiver Full RS232 24-SSOP
IC TRANSCEIVER FULL 4/4 24SSOP
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 873578-HIN208EIAZ-T | HIN208EIAZ-T | HIN208EIAZ-T |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - HIN208EIAZ-T | Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; Surface Mount | Surface Mount; 24-SSOP (0.209\", 5.30mm Width) |