Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - HIN213CAZ-T HIN213CAZ-T

Description
Line Transceiver, 4 Func, 4 Driver, 5 Rcvr, CMOS, PDSO28
Request a Quote Datasheet
Description
Line Transceiver, 4 Func, 4 Driver, 5 Rcvr, CMOS, PDSO28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - HIN213CAZ-T - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 4 Func, 4 Driver, 5 Rcvr, CMOS, PDSO28

Line Transceiver, 4 Func, 4 Driver, 5 Rcvr, CMOS, PDSO28

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - HIN213CAZ-T - 129614-HIN213CAZ-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - HIN213CAZ-T
129614-HIN213CAZ-T
Interface - Interface - Drivers, Receivers, Transceivers - HIN213CAZ-T 129614-HIN213CAZ-T
Manufacturer: Intersil Win Source Part Number: 129614-HIN213CAZ-T Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 4/5 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 120Kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 129614-HIN213CAZ-T
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 4/5
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 120Kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - HIN213CAZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
HIN213CAZ-T
Drivers, Receivers, Transceivers HIN213CAZ-T
4/5 Transceiver Full RS232 28-SSOP

4/5 Transceiver Full RS232 28-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - HIN213CAZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
HIN213CAZ-T
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers HIN213CAZ-T
IC TRANSCEIVER FULL 4/5 28SSOP

IC TRANSCEIVER FULL 4/5 28SSOP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers RF Transceivers
Product Number HIN213CAZ-T 129614-HIN213CAZ-T HIN213CAZ-T HIN213CAZ-T
Product Name Interface - Interface - Drivers, Receivers, Transceivers - HIN213CAZ-T Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; SMD (SMT) Surface Mount; 28-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details