Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - HIN232ACB-T HIN232ACB-T

Description
Manufacturer: Intersil Win Source Part Number: 204809-HIN232ACB-T Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 230kbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): ST232CWR; HIN232ECB; HIN202EIB; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Power Management, Communications & Networking
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 204809-HIN232ACB-T Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 230kbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): ST232CWR; HIN232ECB; HIN202EIB; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Power Management, Communications & Networking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - HIN232ACB-T - 204809-HIN232ACB-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - HIN232ACB-T
204809-HIN232ACB-T
Interface - Interface - Drivers, Receivers, Transceivers - HIN232ACB-T 204809-HIN232ACB-T
Manufacturer: Intersil Win Source Part Number: 204809-HIN232ACB-T Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 230kbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): ST232CWR; HIN232ECB; HIN202EIB; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Power Management, Communications & Networking

Manufacturer: Intersil
Win Source Part Number: 204809-HIN232ACB-T
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 230kbps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): ST232CWR; HIN232ECB; HIN202EIB;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Power Management, Communications & Networking

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - HIN232ACB-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
HIN232ACB-T
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers HIN232ACB-T
IC TRANSCEIVER FULL 2/2 16SOIC

IC TRANSCEIVER FULL 2/2 16SOIC

Supplier's Site
Drivers, Receivers, Transceivers - HIN232ACB-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
HIN232ACB-T
Drivers, Receivers, Transceivers HIN232ACB-T
2/2 Transceiver Full RS232 16-SOIC

2/2 Transceiver Full RS232 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 204809-HIN232ACB-T HIN232ACB-T HIN232ACB-T
Product Name Interface - Interface - Drivers, Receivers, Transceivers - HIN232ACB-T Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 16-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - NCV7340D12G - 929023-NCV7340D12G - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details