The HIN202EIB is a ±15kV ESD-protected RS-232 transceiver that operates on a single +5V power supply. It features two RS-232 drivers and two receivers, making it suitable for applications where ±12V is not available. The device is designed for high-speed communication, supporting data rates up to 230kbits/s, and meets all EIA RS-232E and V.28 specifications. The HIN202EIB includes onboard charge pump voltage converters that generate ±10V supplies from the +5V input, and it requires only 0.1µF or greater external capacitors for operation. The transceiver has true TTL/CMOS input compatibility, a slew rate-limited output, and a power-off source impedance of 300,Ѷ. The receivers can handle input voltages up to ±30V and feature a 3k,Ѷ to 7k,Ѷ input impedance with hysteresis for improved noise rejection. This part is available in a 16-lead SOIC (W) package and operates over a temperature range of -40 to 85°C. It is suitable for various applications, including computers, peripherals, and instrumentation, particularly in battery-powered devices due to its low power consumption and absence of a low power shutdown mode.
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, CMOS, PDSO16
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180612-HIN202EIB
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 230kbps
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): ST232CWR; HIN232ECB; HIN202EIB; HIN232ACB-T;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: HIN202E
Manufacturer Pack Quantity: 48
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
IC TRANSCEIVER FULL 2/2 16SOIC
2/2 Transceiver Full RS232 16-SOIC
2/2 Transceiver Full RS232 16-SOIC
| Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | HIN202EIB | 1180612-HIN202EIB | HIN202EIB | HIN202EIB |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - HIN202EIB | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers | |
| Package Type | Surface Mount | Surface Mount | Surface Mount; 16-SOIC (0.295\", 7.50mm Width) |