Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - HIN213EIA HIN213EIA

Description
Line Transceiver, 4 Func, 4 Driver, 5 Rcvr, CMOS, PDSO28
Request a Quote Datasheet
Description
Line Transceiver, 4 Func, 4 Driver, 5 Rcvr, CMOS, PDSO28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - HIN213EIA - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 4 Func, 4 Driver, 5 Rcvr, CMOS, PDSO28

Line Transceiver, 4 Func, 4 Driver, 5 Rcvr, CMOS, PDSO28

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - HIN213EIA - 1180661-HIN213EIA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - HIN213EIA
1180661-HIN213EIA
Interface - Interface - Drivers, Receivers, Transceivers - HIN213EIA 1180661-HIN213EIA
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180661-HIN213EIA Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 4/5 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 230kbps Categories: Integrated Circuits Supplier Device Package: 28-SSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Family Part Number: HIN213E Manufacturer Pack Quantity: 47 MSL Level: 4 (72 Hours) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180661-HIN213EIA
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 4/5
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 230kbps
Categories: Integrated Circuits
Supplier Device Package: 28-SSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 28-SSOP
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Family Part Number: HIN213E
Manufacturer Pack Quantity: 47
MSL Level: 4 (72 Hours)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Drivers, Receivers, Transceivers - HIN213EIA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
HIN213EIA
Drivers, Receivers, Transceivers HIN213EIA
4/5 Transceiver Full RS232 28-SSOP

4/5 Transceiver Full RS232 28-SSOP

Buy Now Datasheet
Drivers, Receivers, Transceivers - HIN213EIA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
HIN213EIA
Drivers, Receivers, Transceivers HIN213EIA
4/5 Transceiver Full RS232 28-SSOP

4/5 Transceiver Full RS232 28-SSOP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number HIN213EIA 1180661-HIN213EIA HIN213EIA
Product Name Interface - Interface - Drivers, Receivers, Transceivers - HIN213EIA Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount Surface Mount; 28-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details