Holt Integrated Circuits, Inc. Interface - Interface - Drivers, Receivers, Transceivers - HI-4854PSIF HI-4854PSIF

Description
Manufacturer: Holt Integrated Circuits Inc. Win Source Part Number: 873568-HI-4854PSIF Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Full RS422, RS485 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: HI-4854 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 94 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1245-1020, HI4854PSIF
Request a Quote Datasheet
Description
Manufacturer: Holt Integrated Circuits Inc. Win Source Part Number: 873568-HI-4854PSIF Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Full RS422, RS485 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: HI-4854 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 94 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1245-1020, HI4854PSIF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - HI-4854PSIF - 873568-HI-4854PSIF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - HI-4854PSIF
873568-HI-4854PSIF
Interface - Interface - Drivers, Receivers, Transceivers - HI-4854PSIF 873568-HI-4854PSIF
Manufacturer: Holt Integrated Circuits Inc. Win Source Part Number: 873568-HI-4854PSIF Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Full RS422, RS485 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: HI-4854 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 94 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1245-1020, HI4854PSIF

Manufacturer: Holt Integrated Circuits Inc.
Win Source Part Number: 873568-HI-4854PSIF
Operating Temperature Range: -40°C ~ 85°C
Features: 1/1 Transceiver Full RS422, RS485 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: HI-4854
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 94
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1245-1020, HI4854PSIF

Buy Now Datasheet
Drivers, Receivers, Transceivers - HI-4854PSIF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
HI-4854PSIF
Drivers, Receivers, Transceivers HI-4854PSIF
1/1 Transceiver Full RS422, RS485 8-SOIC

1/1 Transceiver Full RS422, RS485 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 873568-HI-4854PSIF HI-4854PSIF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - HI-4854PSIF Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33120W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details