Renesas Electronics Corporation Electronic Surplus - HIN206EIA HIN206EIA

Description
Line Transceiver, 3 Func, 4 Driver, 3 Rcvr, CMOS, PDSO24
Request a Quote Datasheet
Description
Line Transceiver, 3 Func, 4 Driver, 3 Rcvr, CMOS, PDSO24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - HIN206EIA - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 3 Func, 4 Driver, 3 Rcvr, CMOS, PDSO24

Line Transceiver, 3 Func, 4 Driver, 3 Rcvr, CMOS, PDSO24

Supplier's Site Datasheet
Electronic Surplus - HIN206EIA - 1180622-HIN206EIA - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - HIN206EIA
1180622-HIN206EIA
Electronic Surplus - HIN206EIA 1180622-HIN206EIA
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180622-HIN206EIA Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 4/3 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 230kbps Categories: Integrated Circuits Supplier Device Package: 24-SSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 24-SSOP Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Family Part Number: HIN206E Manufacturer Pack Quantity: 58 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180622-HIN206EIA
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 4/3
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 230kbps
Categories: Integrated Circuits
Supplier Device Package: 24-SSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 24-SSOP
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Family Part Number: HIN206E
Manufacturer Pack Quantity: 58
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - HIN206EIA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
HIN206EIA
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers HIN206EIA
IC TRANSCEIVER FULL 4/4 24SSOP

IC TRANSCEIVER FULL 4/4 24SSOP

Supplier's Site
Drivers, Receivers, Transceivers - HIN206EIA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
HIN206EIA
Drivers, Receivers, Transceivers HIN206EIA
4/3 Transceiver Full RS232 24-SSOP

4/3 Transceiver Full RS232 24-SSOP

Buy Now Datasheet
Drivers, Receivers, Transceivers - HIN206EIA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
HIN206EIA
Drivers, Receivers, Transceivers HIN206EIA
4/3 Transceiver Full RS232 24-SSOP

4/3 Transceiver Full RS232 24-SSOP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers RF Transceivers
Product Number HIN206EIA 1180622-HIN206EIA HIN206EIA HIN206EIA
Product Name Electronic Surplus - HIN206EIA Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount Surface Mount; 24-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ALVC162245PAG - 908079-74ALVC162245PAG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details