Bluetooth Bluetooth v2.0 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | F2M03GLA-S04 |
| Product Name | RF Transceiver Modules and Modems |
| Package Type | Surface Mount; Module |
| Features | RoHS |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 MHz |