RF TXRX MODULE ISM < 1GHZ SMD
General ISM < 1GHz Transceiver Module 900MHz Antenna Not Included Surface Mount
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | GSM900 | GSM900 |
| Product Name | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Operating Temperature | -20.0 to 70.0 C (-4.0 to 158.0 F) | -20.0 to 70.0 C (-4.0 to 158.0 F) |
| Operating Frequency | 900 MHz | 900 MHz |
| Data Rate | 85.6 kbps | 85.6 kbps |
| Sensitivity | -108 dBm | -108 dBm |