SEMICOSIL® 925 is a high purity, one-component addition curing RTV-2 silicone gel.
Special features
Application
SEMICOSIL® 925 is a dielectric gel especially designed to seal, protect and preserve the electrical characteristics of delicate electronic components (e.g. bonded chips on hybrid components which are exposed to extreme external influences).
| Wacker Chemical Corp. | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | SEMICOSIL® 925 |
| Product Name | Dielectric Silicone Gel For Sealing Electronics |
| Cure / Technology | Thermoset; Single Component; Room Temperature Vulcanizing or Curing |
| Type / Form | Liquid |
| Chemical System | Silicone |
| Features | High Dielectric; Encapsulant, Potting Compound; Flexible |