Wacker Chemical Corp. Sanitary Silicone Glazing, Perimeter, & Joint Sealant ELASTOSIL® 7750 N

Description
ELASTOSIL® 7750 N is a one-component, neutral curing, low modulus silicone sealant with outstanding adhesion, long shelf life and excellent tooling characteristics for construction and exterior weather sealing applications. Properties ELASTOSIL® 7750 N cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features almost odorless matt finish long shelf life non-sag excellent tooling characteristics for professional use ready gunnability at low (+ 5 °C) and high (+ 40 °C) temperatures rapid crosslinking: quickly becomes tack-free and crack resistant solvent-free, thus featuring low volume shrinkage during vulcanization flexible at low (-40 °C) and high temperatures (+150 °C) excellent weatherability non-corrosive to metals suitable for alkaline substrates such as concrete, mortar, fibrous cement
Description
ELASTOSIL® 7750 N is a one-component, neutral curing, low modulus silicone sealant with outstanding adhesion, long shelf life and excellent tooling characteristics for construction and exterior weather sealing applications. Properties ELASTOSIL® 7750 N cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features almost odorless matt finish long shelf life non-sag excellent tooling characteristics for professional use ready gunnability at low (+ 5 °C) and high (+ 40 °C) temperatures rapid crosslinking: quickly becomes tack-free and crack resistant solvent-free, thus featuring low volume shrinkage during vulcanization flexible at low (-40 °C) and high temperatures (+150 °C) excellent weatherability non-corrosive to metals suitable for alkaline substrates such as concrete, mortar, fibrous cement

Suppliers

Company
Product
Description
Supplier Links
Sanitary Silicone Glazing, Perimeter, & Joint Sealant - ELASTOSIL® 7750 N - Wacker Chemical Corp.
Adrian, MI, USA
Sanitary Silicone Glazing, Perimeter, & Joint Sealant
ELASTOSIL® 7750 N
Sanitary Silicone Glazing, Perimeter, & Joint Sealant ELASTOSIL® 7750 N
ELASTOSIL® 7750 N is a one-component, neutral curing, low modulus silicone sealant with outstanding adhesion, long shelf life and excellent tooling characteristics for construction and exterior weather sealing applications. Properties ELASTOSIL® 7750 N cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features almost odorless matt finish long shelf life non-sag excellent tooling characteristics for professional use ready gunnability at low (+ 5 °C) and high (+ 40 °C) temperatures rapid crosslinking: quickly becomes tack-free and crack resistant solvent-free, thus featuring low volume shrinkage during vulcanization flexible at low (-40 °C) and high temperatures (+150 °C) excellent weatherability non-corrosive to metals suitable for alkaline substrates such as concrete, mortar, fibrous cement

ELASTOSIL® 7750 N is a one-component, neutral curing, low modulus silicone sealant with outstanding adhesion, long shelf life and excellent tooling characteristics for construction and exterior weather sealing applications.

Properties

ELASTOSIL® 7750 N cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber.

Special features

  • almost odorless
  • matt finish
  • long shelf life
  • non-sag
  • excellent tooling characteristics for professional use
  • ready gunnability at low (+ 5 °C) and high (+ 40 °C) temperatures
  • rapid crosslinking: quickly becomes tack-free and crack resistant
  • solvent-free, thus featuring low volume shrinkage during vulcanization
  • flexible at low (-40 °C) and high temperatures (+150 °C)
  • excellent weatherability
  • non-corrosive to metals
  • suitable for alkaline substrates such as concrete, mortar, fibrous cement
Supplier's Site

Technical Specifications

  Wacker Chemical Corp.
Product Category Industrial Sealants
Product Number ELASTOSIL® 7750 N
Product Name Sanitary Silicone Glazing, Perimeter, & Joint Sealant
Cure / Technology Thermoset; Single Component; Reactive or Moisture Cured; Room Temperature Vulcanizing or Curing
Type / Form Gel
Substrate Compatibility Ceramic, Glass; Wood
Chemical System Silicone
Features Caulk, Grout; Gap Filler, Foam in Place Gasket
Unlock Full Specs
to access all available technical data