ELASTOSIL® E 951 is a high strength one-component adhesive sealant designed for bonding silicone rubber to silicone rubber or substrates. ELASTOSIL® E 951 may also be used for forming high strength bonds between metal and glass. ELASTOSIL® E 951 adheres tenaciously to most substrates without the aid of a primer.
Special features
| Wacker Chemical Corp. | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | ELASTOSIL® E 951 |
| Product Name | High Strength Adhesive Sealant, Bonds To Most Substrates |
| Cure / Technology | Single Component; Reactive or Moisture Cured |
| Type / Form | Grease, Paste |
| Substrate Compatibility | Ceramic, Glass; Metal; Rubber or Elastomer; Dissimilar Substrates |
| Chemical System | Silicone |