Georg Fischer Piping Systems Ltd Valves - metal-Valves - other-metal-Valves - hydraulic-balancing 9910.015

Description
with controller
Request a Quote
Description
with controller
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

JRG LegioTherm 2T circulation valve with controller, constructed of lead-free gunmetal, stainless steel, and EPDM, designed for thermal circulation systems up to 90°C, with factory preset temperatures of 57°C and thermal disinfection at 70°C, adjustable within specified ranges. Features male threaded connections (G for d1 and d2, Rp for d3) for union mounting with flat gaskets, and a DN 15 (1/2 inch) size with overall dimensions of 75 mm length and 162 mm height, weighing 0.820 kg. Rated for 10 bar pressure.

Datasheet Summary
Powered by GS/AI

JRG LegioTherm 2T circulation valve with controller, constructed of lead-free gunmetal, stainless steel, and EPDM, designed for thermal circulation systems up to 90°C, with factory preset temperatures of 57°C and thermal disinfection at 70°C, adjustable within specified ranges. Features male threaded connections (G for d1 and d2, Rp for d3) for union mounting with flat gaskets, and a DN 15 (1/2 inch) size with overall dimensions of 75 mm length and 162 mm height, weighing 0.820 kg. Rated for 10 bar pressure.

Suppliers

Company
Product
Description
Supplier Links
Valves - metal-Valves - other-metal-Valves - hydraulic-balancing - 9910.015 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - metal-Valves - other-metal-Valves - hydraulic-balancing
9910.015
Valves - metal-Valves - other-metal-Valves - hydraulic-balancing 9910.015
with controller

with controller

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 9910.015
Product Name Valves - metal-Valves - other-metal-Valves - hydraulic-balancing
Primary Material Brass; Gunmetal
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303117 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 3.74 inch (95.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543042 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 1.97 inch (50.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369022 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 3.35 inch (85.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303124 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 7.87 inch (200.00 mm)
View Details