C&K Components Microminiature SMT Side Actuated PTS 840 Series

Description
Features/Benefits 3.5 x 3.55 mm footprint Front PIP leads option for strong shear resistance ESD pin option Reduced footprint Typical Applications Nomad devices Remote controls Personal health diagnostics Consumer electronics
Datasheet
Description
Features/Benefits 3.5 x 3.55 mm footprint Front PIP leads option for strong shear resistance ESD pin option Reduced footprint Typical Applications Nomad devices Remote controls Personal health diagnostics Consumer electronics
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microminiature SMT Side Actuated - PTS 840 Series - C&K Components
Newton, MA, USA
Microminiature SMT Side Actuated
PTS 840 Series
Microminiature SMT Side Actuated PTS 840 Series
Features/Benefits 3.5 x 3.55 mm footprint Front PIP leads option for strong shear resistance ESD pin option Reduced footprint Typical Applications Nomad devices Remote controls Personal health diagnostics Consumer electronics

Features/Benefits

  • 3.5 x 3.55 mm footprint
  • Front PIP leads option for
    strong shear resistance
  • ESD pin option
  • Reduced footprint

Typical Applications

  • Nomad devices
  • Remote controls
  • Personal health diagnostics
  • Consumer electronics
Supplier's Site Datasheet

Technical Specifications

  C&K Components
Product Category Pushbutton Switches
Product Number PTS 840 Series
Product Name Microminiature SMT Side Actuated
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions 3.5mm x 3.55mm x 1.35mm
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-1825096-4 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
5 suppliers
Micro switches - M 660 - M1S 660-10-K-Y-2838 -  - Schmersal Inc.
Specs
Configuration Normally Open (NO)
Max. Mechanical Life 3.00E6 Number of electrical operations
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
PS Series Push Button Stations - PSNTSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details
22mm Illuminated  Selector Push Buttons - 2ASL4LB-4-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details