C&K Components Pushbutton Switches - PS2206LNS PS2206LNS

Description
Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1086007-PS2206LNS Termination: PC Pin Current Rating: 100 mA Contact Plating: Silver Switch Function: On-On Electrical Life: 10 kcycles Illumination Type: Illuminated Categories: Pushbutton Switches Alternative Parts (Cross-Reference): MHPS2266; TL2201EEYA; TL2201OAYA; TL2285EE; PS2214LNSPA; MHPS2283PS-2206-L NS; PS-2206-LNS; PS2206L NS; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Voltage Rating (DC): 30 V Throw Configuration: DPDT
Request a Quote Datasheet
Description
Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1086007-PS2206LNS Termination: PC Pin Current Rating: 100 mA Contact Plating: Silver Switch Function: On-On Electrical Life: 10 kcycles Illumination Type: Illuminated Categories: Pushbutton Switches Alternative Parts (Cross-Reference): MHPS2266; TL2201EEYA; TL2201OAYA; TL2285EE; PS2214LNSPA; MHPS2283PS-2206-L NS; PS-2206-LNS; PS2206L NS; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Voltage Rating (DC): 30 V Throw Configuration: DPDT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - PS2206LNS - 1086007-PS2206LNS - Win Source Electronics
Laguna Hills, CA, United States
Pushbutton Switches - PS2206LNS
1086007-PS2206LNS
Pushbutton Switches - PS2206LNS 1086007-PS2206LNS
Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1086007-PS2206LNS Termination: PC Pin Current Rating: 100 mA Contact Plating: Silver Switch Function: On-On Electrical Life: 10 kcycles Illumination Type: Illuminated Categories: Pushbutton Switches Alternative Parts (Cross-Reference): MHPS2266; TL2201EEYA; TL2201OAYA; TL2285EE; PS2214LNSPA; MHPS2283PS-2206-L NS; PS-2206-LNS; PS2206L NS; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Voltage Rating (DC): 30 V Throw Configuration: DPDT

Manufacturer: C&K Components
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1086007-PS2206LNS
Termination: PC Pin
Current Rating: 100 mA
Contact Plating: Silver
Switch Function: On-On
Electrical Life: 10 kcycles
Illumination Type: Illuminated
Categories: Pushbutton Switches
Alternative Parts (Cross-Reference): MHPS2266; TL2201EEYA; TL2201OAYA; TL2285EE; PS2214LNSPA; MHPS2283PS-2206-L NS; PS-2206-LNS; PS2206L NS;
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Voltage Rating (DC): 30 V
Throw Configuration: DPDT

Buy Now
Sheung Wan, Hong Kong
Pushbutton Switches
PS2206LNS
Pushbutton Switches PS2206LNS
Pushbutton Switches DPDT Plunger 30VDC

Pushbutton Switches DPDT Plunger 30VDC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1086007-PS2206LNS PS2206LNS
Product Name Pushbutton Switches - PS2206LNS Pushbutton Switches
Max Current Rating 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
H program - HDL - Illuminated pushbutton - HDL-BL-WS-947 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
22mm Illuminated Flush Mounted Momentary Push Buttons - 2ALF3LB-230 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Features Has CE Certification; Has CSA Certification; Illuminated Switch
Max AC Voltage Rating 230 volts
View Details
2 suppliers