Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PUSHBUTTON SWITCHES
C&K COMPONENTS
PVA1EEH1V2 -- PUSHBUTTON SWITCHES
C&K Components
Pushbutton Switches
PVA1EEH1V2
Description
Pushbutton Switches DPST PSH-PSH 17.5mm 1.2n
Datasheet
Description
Pushbutton Switches DPST PSH-PSH 17.5mm 1.2n
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
PVA1EEH1V2
Pushbutton Switches
PVA1EEH1V2
Pushbutton Switches DPST PSH-PSH 17.5mm 1.2n
Pushbutton Switches DPST PSH-PSH 17.5mm 1.2n
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Pushbutton Switches
Product Number
PVA1EEH1V2
Product Name
Pushbutton Switches
Terminal Type
Solder Pin
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Push Button Switches
1-2364572-6
Specs
Actuator Specifications
Flush Pushbutton
Configuration
Normally Open (NO); Normally Closed (NC)
Switching Mechanism
Single Pole, Double Throw (SPDT)
View Details
Schmersal Inc.
Pb Switch, Round, Flange/non Illuminated Schmersal
101163556
View Details
Federal Signal Corporation - Industrial Signaling and Systems
PS Series Push Button Stations
PSEVSC-YM
Specs
Switch Function
Momentary Contact
Switch Dimensions
Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features
Is UL listed
View Details
Altech Corp.
22mm Illuminated Flush Mounted Momentary Push Buttons
2ALF4LB-230D
Specs
Actuator Specifications
Flush Pushbutton
Switch Function
Momentary Contact
Features
Has CE Certification; Has CSA Certification; Illuminated Switch
View Details
2
suppliers