PBA SERIES -- ILLUMINATED PUSHBUTTON
C&K Components
Illuminated Pushbutton
PBA Series
Description
Features/Benefits
Illuminated display
Small size
Cold lighting
Tactile feedback
Typical Applications
Avionics
Description
Features/Benefits
Illuminated display
Small size
Cold lighting
Tactile feedback
Typical Applications
Avionics
Datasheet
Suppliers
Features/Benefits
Illuminated display
Small size
Cold lighting
Tactile feedback
Typical Applications
Avionics
Features/Benefits
- Illuminated display
- Small size
- Cold lighting
- Tactile feedback
Typical Applications
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
PBA Series |
|
Product Name
|
Illuminated Pushbutton |
|
Actuator Specifications
|
Raised (Plunger Style) Pushbutton
|
|
Switch Function
|
Momentary Contact
|
|
Configuration
|
Normally Open (NO)
|
|
Switching Mechanism
|
Single Pole, Single Throw (SPST)
|
|
Switch Dimensions
|
15.5mm x 12.5mm x 12mm
|
Unlock Full Specs
to access all available technical data
Similar Products
Max. Mechanical Life
1.00E6 Number of electrical operations
Operating Temp
-13 to 167 F (-25 to 75 C)
View Details
Features
Illuminated Switch; Pilot Light
Base Material
Thermoplastic / Plastic
Operating Temp
-55 to 85 F (-48.33 to 29.44 C)
View Details
Max AC Voltage Rating
48 volts
Max DC Voltage Rating
48 volts
View Details
Max Current Rating
0.0800 amps
Max DC Voltage Rating
24 volts
View Details