C&K Components Microminiature SMT Top Actuated PTS 810 Series

Description
Features/Benefits 4.2 x 3.2 mm footprint 0.55 mm thickness High number of cycles Color coded actuators Typical Applications Control panels Nomad devices Remote controls Keyless entry system
Datasheet
Description
Features/Benefits 4.2 x 3.2 mm footprint 0.55 mm thickness High number of cycles Color coded actuators Typical Applications Control panels Nomad devices Remote controls Keyless entry system
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microminiature SMT Top Actuated - PTS 810 Series - C&K Components
Newton, MA, USA
Microminiature SMT Top Actuated
PTS 810 Series
Microminiature SMT Top Actuated PTS 810 Series
Features/Benefits 4.2 x 3.2 mm footprint 0.55 mm thickness High number of cycles Color coded actuators Typical Applications Control panels Nomad devices Remote controls Keyless entry system

Features/Benefits

  • 4.2 x 3.2 mm footprint
  • 0.55 mm thickness
  • High number of cycles
  • Color coded actuators

Typical Applications

  • Control panels
  • Nomad devices
  • Remote controls
  • Keyless entry system
Supplier's Site Datasheet

Technical Specifications

  C&K Components
Product Category Pushbutton Switches
Product Number PTS 810 Series
Product Name Microminiature SMT Top Actuated
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions 4.2mm x 3.2mm x 2.5mm
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS SMART USB Devices - polaris-smart-smart-usb-devices - BARTEC
Specs
Operating Temp -20 to 60 F (-28.89 to 15.56 C)
View Details
Lower Cost, Hall Effect, Momentary Action Pushbutton Switch - HP7C - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
Push Button Switches - 1-2483582-7 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details