C&K Components Single Pole and Multi-Key Pushbutton Switches PB Series

Description
Features/Benefits Momentary or latching options Reliable contact design 2, 4, and 6 pole configurations Long travel and extended life cycles Typical Applications Appliances Audio and visual equipment Consumer electronics Industrial equipment
Datasheet
Description
Features/Benefits Momentary or latching options Reliable contact design 2, 4, and 6 pole configurations Long travel and extended life cycles Typical Applications Appliances Audio and visual equipment Consumer electronics Industrial equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Pole and Multi-Key Pushbutton Switches - PB Series - C&K Components
Newton, MA, USA
Single Pole and Multi-Key Pushbutton Switches
PB Series
Single Pole and Multi-Key Pushbutton Switches PB Series
Features/Benefits Momentary or latching options Reliable contact design 2, 4, and 6 pole configurations Long travel and extended life cycles Typical Applications Appliances Audio and visual equipment Consumer electronics Industrial equipment

Features/Benefits

  • Momentary or latching options
  • Reliable contact design
  • 2, 4, and 6 pole configurations
  • Long travel and extended life cycles

Typical Applications

  • Appliances
  • Audio and visual equipment
  • Consumer electronics
  • Industrial equipment
Supplier's Site Datasheet

Technical Specifications

  C&K Components
Product Category Pushbutton Switches
Product Number PB Series
Product Name Single Pole and Multi-Key Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact (optional feature); Momentary Contact (optional feature)
Configuration Normally Open (NO)
Switching Mechanism 2, 4, and 6 pole configurations
Switch Dimensions 15mm x 7.4mm x 9.3mm
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
3-Position, Momentary Action Pushbutton - P2 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
E.V program - EDT.V - Push button - EDT.V - Pushbutton - EDT.VWS -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
PS Series Push Button Stations - PSEM-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details