Shenzhen Shengyu Electronics Technology Limited Datasheets for Linear Position Sensors

Linear position sensors is a general search form for all linear position / displacement detection product areas.
Linear Position Sensors: Learn more

Page: 1 2 3
Product Name Notes
250 IN 0-10V / 4-20MA IP67 STRIN
250 IN CANOPEN IP67 STRING POT
250 IN VOLTAGE DIVIDER STRING PO
400 IN 0-10V / 4-20MA IP67 STRIN
400 IN CANJ1939 IP67 STRING POT
400 IN CANOPEN IP67 STRING POT
400 IN SYNCRO MOUNT ENCODER REEL
400 IN VOLTAGE DIVIDER STRING PO
GMR-BASED ANGLE SENSOR
IC ANGLE SENSOR 3.3 V
IC ANGLE SENSOR 5.0 V
IC ANGLE SENSOR ANLG TDSO16
IC HALL SENSOR LINEAR TDSO-16
IC MAGN FIELD SENSOR DBL DIE
IC MAGN FIELD SENSOR SGL DIE
IC TMR ANGLE SENSOR 8-SOIC
Integrated Circuits (ICs) - Sensors - Angle, Linear Position Sensors
MAGNETIC ANGLE SENSOR, AUTOMOTIV
MAGNETIC SWITCH ANGLE SENSOR
POSITION SENSOR
POSITION&CURRENT SENSORS
POT SPEED & POSITION
SENSOR ANGLE 100DEG CONNECTOR
SENSOR ANGLE 100DEG WIRE LEADS
SENSOR ANGLE 180DEG SMD
SENSOR ANGLE 360DEG GULL WING
SENSOR ANGLE 360DEG SMD
SENSOR ANGLE 360DEG SOLDER TAB
SENSOR LINEAR 1000MM CONN
SENSOR LINEAR 100MM CONNECTOR
SENSOR LINEAR 12.5MM CONNECTOR
SENSOR LINEAR 120MM CONNECTOR
SENSOR LINEAR 120MM SOLDER LUG
SENSOR LINEAR 120MM WIRE LEADS
SENSOR LINEAR 1270MM CONNECTOR
SENSOR LINEAR 1270MM SOLDER LUG
SENSOR LINEAR 1270MM WIRE LEADS
SENSOR LINEAR 150MM CONNECTOR
SENSOR LINEAR 150MM WIRE LEAD
SENSOR LINEAR 170MM CONNECTOR
SENSOR LINEAR 1X15MM PSD 24DIP
SENSOR LINEAR 200MM CONNECTOR
SENSOR LINEAR 2032MM CONNECTOR
SENSOR LINEAR 2032MM WIRE LEADS
SENSOR LINEAR 225MM WIRE LEAD
SENSOR LINEAR 250MM WIRE LEAD
SENSOR LINEAR 25MM CONNECTOR
SENSOR LINEAR 300MM CONNECTOR
SENSOR LINEAR 3048MM CONNECTOR
SENSOR LINEAR 3048MM WIRE LEADS
SENSOR LINEAR 317MM CONNECTOR
SENSOR LINEAR 317MM SOLDER LUG
SENSOR LINEAR 317MM WIRE LEADS
SENSOR LINEAR 35MM CONNECTOR
SENSOR LINEAR 400MM CONNECTOR
SENSOR LINEAR 500MM CONNECTOR
SENSOR LINEAR 50MM CONNECTOR
SENSOR LINEAR 50MM WIRE LEADS
SENSOR LINEAR 635MM CONNECTOR
SENSOR LINEAR 635MM SOLDER LUG
SENSOR LINEAR 635MM WIRE LEADS
SENSOR LINEAR 750MM CONNECTOR
SENSOR LINEAR 75MM WIRE LEADS
SENSOR LINEAR WIRE LEADS
SENSOR ROTARY 180DEG CONNECTOR
SENSOR ROTARY 270DEG CONNECTOR
SENSOR ROTARY 312DEG WIRE LEADS
SENSOR ROTARY 320DEG SMD
SENSOR ROTARY 333.3DEG SMD
SENSOR ROTARY 333.3DEG WIRE LEAD
SENSOR ROTARY 351DEG CONNECTOR
SENSOR ROTARY 353DEG CONNECTOR
SENSOR ROTARY 360DEG 8DSOP
SENSOR ROTARY 360DEG CONNECTOR
SENSOR ROTARY 360DEG SMD
SENSOR ROTARY PC PIN
SOLID STATE SENSOR
SPEED SENSORS 16TDSO
SPEED SENSORS 8DSO
STRING ENCODER F01 400
TLI4POSITION&CURRESE NSORS
TSSOP / 14 / 4,4MM G1 - TAPE&REE

<< Prev