ebm-papst Inc. Datasheets for Fans and Blowers (industrial)

Industrial fans and blowers are move air and granular media in industrial and commercial settings. Typical applications include air circulation for personnel, exhaust, or material handling.


Fans and Blowers (industrial): Learn more

Page: 1 2 3 4 5 6
Product Name Notes
Highly efficient fan expertise ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of...
Less noise, higher performance ebm-papst centrifugal fans are available with forward and backward-curved blades. The quiet-running centrifugal fans with forward-curved blades are also supplied with a scroll housing. The centrifugal...
One principle, endless possibilities The truly space-saving ebm­-papst axial fans are used to exchange hot and cold air in all sorts of devices and systems. Their outstanding features include a...
Powerful, compact and durable At first glance, ebm-papst diagonal fans differ only slightly from axial fans. The air is drawn in axially, but the outflow is diagonal. With diagonals fans,...
Modular EC Plenum Fan with support bracket
Pumps come into contact with all sorts of media. So the requirements they have to fulfill vary greatly. Rotary pumps from ebm-papst are ideally suited to conveying low-viscosity media such...
RadiPac - FanGrid Cube with support bracket

<< Prev Next >>