ebm-papst Inc. Centrifugal Fan, 230Vac, Wire Leaded; Blower Type Ebm-Papst D2E097-BI52-A4

Description
CENTRIFUGAL FAN, 230VAC, WIRE LEADED; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:161mm; External Depth:146mm; Air Flow - CFM:-; Air Flow - m3/min:-; Noise Rating:-; Power Rating:58W RoHS Compliant: Yes
Datasheet
Description
CENTRIFUGAL FAN, 230VAC, WIRE LEADED; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:161mm; External Depth:146mm; Air Flow - CFM:-; Air Flow - m3/min:-; Noise Rating:-; Power Rating:58W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centrifugal Fan, 230Vac, Wire Leaded; Blower Type Ebm-Papst - 63W2648 - Newark, An Avnet Company
Chicago, IL, United States
Centrifugal Fan, 230Vac, Wire Leaded; Blower Type Ebm-Papst
63W2648
Centrifugal Fan, 230Vac, Wire Leaded; Blower Type Ebm-Papst 63W2648
CENTRIFUGAL FAN, 230VAC, WIRE LEADED; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:161mm; External Depth:146mm; Air Flow - CFM:-; Air Flow - m3/min:-; Noise Rating:-; Power Rating:58W RoHS Compliant: Yes

CENTRIFUGAL FAN, 230VAC, WIRE LEADED; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:161mm; External Depth:146mm; Air Flow - CFM:-; Air Flow - m3/min:-; Noise Rating:-; Power Rating:58W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 63W2648
Product Name Centrifugal Fan, 230Vac, Wire Leaded; Blower Type Ebm-Papst
Design Centrifugal; Other; Motorized Impeller
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 1356504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 6590 SCFM (11201 m³/hr)
View Details
Rotary Lobe Bare Blowers - Omega Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean
View Details
Fiberglass Duct Fans - Series 28, 34 & 35 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Fiberglass
View Details