ebm-papst Inc. Blowers G2S085-AA19-15

Description
Blowers AC Centrifugal Blower, 85mm Round, 115VAC, 26.5CFM
Datasheet
Description
Blowers AC Centrifugal Blower, 85mm Round, 115VAC, 26.5CFM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Blowers AC Centrifugal Blower, 85mm Round, 115VAC, 26.5CFM

Blowers AC Centrifugal Blower, 85mm Round, 115VAC, 26.5CFM

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial)
Product Number G2S085-AA19-15
Product Name Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 9159993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 10.1 inch (257 mm)
Air Flow Rate 159 SCFM (271 m³/hr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Ring Fans - Series 01, 08, 10 & 14 - Hartzell Air Movement
Specs
Fan / Blower Diameter 24.0 to 72.0 inch (610 to 1829 mm)
Features Wall
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details