ebm-papst Inc. Blowers G3G120-BB03-02

Description
Blowers EC Centrifugal Blower, 120mm Round, 230VAC, 144.2CFM
Datasheet
Description
Blowers EC Centrifugal Blower, 120mm Round, 230VAC, 144.2CFM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Blowers EC Centrifugal Blower, 120mm Round, 230VAC, 144.2CFM

Blowers EC Centrifugal Blower, 120mm Round, 230VAC, 144.2CFM

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial)
Product Number G3G120-BB03-02
Product Name Blowers
Unlock Full Specs
to access all available technical data

Similar Products

High Pressure Gas Booster - Series GM-HP - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Process gas
View Details
Filter Fans - 1947673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 11.5 inch (291 mm)
Air Flow Rate 358 SCFM (609 m³/hr)
View Details
Fiberglass Wall Fan - Series 59 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Wall
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details