ebm-papst Inc. Blower Type Ebm-Papst D2E146-HS97-01

Description
Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:216mm; External Depth:194mm; Air Flow - CFM:300CFM; Air Flow - m3/min:8.49m³/min; Noise Rating:63dBA; Bearing Type:Ball Bearing; Power Rating:215W RoHS Compliant: Yes
Datasheet
Description
Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:216mm; External Depth:194mm; Air Flow - CFM:300CFM; Air Flow - m3/min:8.49m³/min; Noise Rating:63dBA; Bearing Type:Ball Bearing; Power Rating:215W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blower Type Ebm-Papst - 27C9573 - Newark, An Avnet Company
Chicago, IL, United States
Blower Type Ebm-Papst
27C9573
Blower Type Ebm-Papst 27C9573
Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:216mm; External Depth:194mm; Air Flow - CFM:300CFM; Air Flow - m3/min:8.49m³/min; Noise Rating:63dBA; Bearing Type:Ball Bearing; Power Rating:215W RoHS Compliant: Yes

Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:216mm; External Depth:194mm; Air Flow - CFM:300CFM; Air Flow - m3/min:8.49m³/min; Noise Rating:63dBA; Bearing Type:Ball Bearing; Power Rating:215W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 27C9573
Product Name Blower Type Ebm-Papst
Air Flow Rate 300 SCFM (510 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 2192986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 503 SCFM (855 m³/hr)
View Details
Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Roof Ventilator - Series 26 & 27 - Hartzell Air Movement
Specs
Fan / Blower Diameter 24.0 to 60.0 inch (610 to 1524 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details