ebm-papst Inc. DC diagonal fan DV 6318/2TDH5P

Description
Powerful, compact and durable At first glance, ebm-papst diagonal fans differ only slightly from axial fans. The air is drawn in axially, but the outflow is diagonal. With diagonals fans, the conical shape of the impeller and housing results in greater compression of the intake air. The outstanding feature of this type of fan as compared to axial fans of the same size and offering similar performance is a far lower operating noise level at high pressures. They are particularly suitable for applications involving intensive cooling with a high component concentration. Technical data - diagonal fans Voltage 9-72 VDC Air flow rate up to 1,100 m3/h Power consumption 19-360 W Applications up to 1,500 Pa
Datasheet
Description
Powerful, compact and durable At first glance, ebm-papst diagonal fans differ only slightly from axial fans. The air is drawn in axially, but the outflow is diagonal. With diagonals fans, the conical shape of the impeller and housing results in greater compression of the intake air. The outstanding feature of this type of fan as compared to axial fans of the same size and offering similar performance is a far lower operating noise level at high pressures. They are particularly suitable for applications involving intensive cooling with a high component concentration. Technical data - diagonal fans Voltage 9-72 VDC Air flow rate up to 1,100 m3/h Power consumption 19-360 W Applications up to 1,500 Pa
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC diagonal fan - DV 6318/2TDH5P - ebm-papst Inc.
Farmington, CT, United States
DC diagonal fan
DV 6318/2TDH5P
DC diagonal fan DV 6318/2TDH5P
Powerful, compact and durable At first glance, ebm-papst diagonal fans differ only slightly from axial fans. The air is drawn in axially, but the outflow is diagonal. With diagonals fans, the conical shape of the impeller and housing results in greater compression of the intake air. The outstanding feature of this type of fan as compared to axial fans of the same size and offering similar performance is a far lower operating noise level at high pressures. They are particularly suitable for applications involving intensive cooling with a high component concentration. Technical data - diagonal fans Voltage 9-72 VDC Air flow rate up to 1,100 m3/h Power consumption 19-360 W Applications up to 1,500 Pa

Powerful, compact and durable


At first glance, ebm-papst diagonal fans differ only slightly from axial fans. The air is drawn in axially, but the outflow is diagonal. With diagonals fans, the conical shape of the impeller and housing results in greater compression of the intake air. The outstanding feature of this type of fan as compared to axial fans of the same size and offering similar performance is a far lower operating noise level at high pressures. They are particularly suitable for applications involving intensive cooling with a high component concentration.


Technical data - diagonal fans


Voltage

9-72 VDC


Air flow rate

up to 1,100 m3/h


Power consumption

19-360 W


Applications

up to 1,500 Pa

Buy Now Datasheet

Technical Specifications

  ebm-papst Inc.
Product Category Fans and Blowers (industrial)
Product Number DV 6318/2TDH5P
Product Name DC diagonal fan
Applications / Use HVAC
Product Form Packaged
Environment Clean
Air Flow Rate 647 SCFM (1100 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

PTCC SERIES - Metal Box Fans - PTCC-150P L 220-240V/50Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
MAC 10 ® LEAC Fan Filter Unit -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details
Fiberglass Roof Ventilator - Series 37, 57 & 58 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details