ebm-papst Inc. Blowers D2E097-CB01-12

Description
Blowers AC Centrifugal Blower, 97mm Round, 230VAC, 106CFM
Datasheet
Description
Blowers AC Centrifugal Blower, 97mm Round, 230VAC, 106CFM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Blowers AC Centrifugal Blower, 97mm Round, 230VAC, 106CFM

Blowers AC Centrifugal Blower, 97mm Round, 230VAC, 106CFM

Buy Now Datasheet
Ac Centrifugal Blower, 97 X 144Mm, 230V; Blower Type Ebm-Papst - 15B4803 - Newark, An Avnet Company
Chicago, IL, United States
Ac Centrifugal Blower, 97 X 144Mm, 230V; Blower Type Ebm-Papst
15B4803
Ac Centrifugal Blower, 97 X 144Mm, 230V; Blower Type Ebm-Papst 15B4803
AC CENTRIFUGAL BLOWER, 97 X 144MM, 230V; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:144mm; External Depth:140mm; Air Flow - CFM:106CFM; Air Flow - m3/min:3m³/min; Noise Rating:47dBA; IP Rating:- RoHS Compliant: Yes

AC CENTRIFUGAL BLOWER, 97 X 144MM, 230V; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:144mm; External Depth:140mm; Air Flow - CFM:106CFM; Air Flow - m3/min:3m³/min; Noise Rating:47dBA; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number D2E097-CB01-12 15B4803
Product Name Blowers Ac Centrifugal Blower, 97 X 144Mm, 230V; Blower Type Ebm-Papst
Air Flow Rate 106 SCFM (180 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 2494450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 371 SCFM (630 m³/hr)
View Details
Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Cool Blast and Utility Fans - Cool Blast Series - Hartzell Air Movement
Specs
Fan / Blower Diameter 20.0 to 48.0 inch (508 to 1219 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Steel
View Details