Blowers AC Centrifugal Blower, 108mm Round, 115VAC, 91CFM
AC CENTRIFUGAL BLOWER, 108 X 115MM, 115V; Blower Type:Centrifugal; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:168mm; External Depth:115mm; Air Flow - CFM:91CFM; Air Flow - m3/min:2.576m³/min; Noise Rating:54dBA RoHS Compliant: Yes
Blower, Centrifugal, 115VAC, 91 CFM, 54dBA, Ball Bearing, Leads
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Fans and Blowers (industrial) | Fans and Blowers (industrial) | Fans and Blowers (industrial) |
| Product Number | G2E108-AA05-44 | 47M1842 | 70105016 |
| Product Name | Blowers | Ac Centrifugal Blower, 108 X 115Mm, 115V; Blower Type Ebm-Papst | Blower, Centrifugal, 115VAC, 91 CFM, 54dBA, Ball Bearing, Leads |
| Air Flow Rate | 91 SCFM (155 m³/hr) |