ebm-papst Inc. Fans, Thermal Management - Fans - AC Fans D2E097-BE01-65

Description
Win Source Part Number: 1338014-D2E097-BE01- 65 Category: Fans, Thermal Management - Fans - AC Fans Series: D2E097 Termination: 2 Wire Leads Package: Bulk Size / Dimension: Rectangular - 162mm L x 165mm H (97mm Dia) Standard Package: 10 Voltage - Rated: 230VAC Power (Watts): 54.0W Weight: 3.3 lbs (1.5 kg) Width: 180.0mm Air Flow: 156.0 CFM (4.37m³/min) Bearing Type: Ball Fan Type: Blower, Centrifugal Noise: 47.0dB(A) Material - Frame: Steel Material - Blade: Steel ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8414.59.6560 Mfr: ebm-papst Inc. Base Product Number: D2E097
Request a Quote Datasheet
Description
Win Source Part Number: 1338014-D2E097-BE01- 65 Category: Fans, Thermal Management - Fans - AC Fans Series: D2E097 Termination: 2 Wire Leads Package: Bulk Size / Dimension: Rectangular - 162mm L x 165mm H (97mm Dia) Standard Package: 10 Voltage - Rated: 230VAC Power (Watts): 54.0W Weight: 3.3 lbs (1.5 kg) Width: 180.0mm Air Flow: 156.0 CFM (4.37m³/min) Bearing Type: Ball Fan Type: Blower, Centrifugal Noise: 47.0dB(A) Material - Frame: Steel Material - Blade: Steel ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8414.59.6560 Mfr: ebm-papst Inc. Base Product Number: D2E097
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Fans - AC Fans - D2E097-BE01-65 - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Fans - AC Fans
D2E097-BE01-65
Fans, Thermal Management - Fans - AC Fans D2E097-BE01-65
Win Source Part Number: 1338014-D2E097-BE01- 65 Category: Fans, Thermal Management - Fans - AC Fans Series: D2E097 Termination: 2 Wire Leads Package: Bulk Size / Dimension: Rectangular - 162mm L x 165mm H (97mm Dia) Standard Package: 10 Voltage - Rated: 230VAC Power (Watts): 54.0W Weight: 3.3 lbs (1.5 kg) Width: 180.0mm Air Flow: 156.0 CFM (4.37m³/min) Bearing Type: Ball Fan Type: Blower, Centrifugal Noise: 47.0dB(A) Material - Frame: Steel Material - Blade: Steel ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8414.59.6560 Mfr: ebm-papst Inc. Base Product Number: D2E097

Win Source Part Number: 1338014-D2E097-BE01-65
Category: Fans, Thermal Management - Fans - AC Fans
Series: D2E097
Termination: 2 Wire Leads
Package: Bulk
Size / Dimension: Rectangular - 162mm L x 165mm H (97mm Dia)
Standard Package: 10
Voltage - Rated: 230VAC
Power (Watts): 54.0W
Weight: 3.3 lbs (1.5 kg)
Width: 180.0mm
Air Flow: 156.0 CFM (4.37m³/min)
Bearing Type: Ball
Fan Type: Blower, Centrifugal
Noise: 47.0dB(A)
Material - Frame: Steel
Material - Blade: Steel
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8414.59.6560
Mfr: ebm-papst Inc.
Base Product Number: D2E097

Buy Now Datasheet
Sheung Wan, Hong Kong
Blowers AC Centrifugal Blower, 97mm Round, 230VAC, 156CFM

Blowers AC Centrifugal Blower, 97mm Round, 230VAC, 156CFM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number D2E097-BE01-65 D2E097-BE01-65
Product Name Fans, Thermal Management - Fans - AC Fans Blowers
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Positive Displacement Blower - DELTA BLOWER Generation 5 - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Axial Fan - 61GE - Rosenberg USA
Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Fans for Data Center Cooling / Railway Fans / 400 Hz/28VDC Fans / High Performance Fans
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details