ebm-papst Inc. Centrifugal Fans G2E120-AR77-01

Description
ebm-papst G2E120-AR77-01 Centrifugal Fan
Request a Quote Datasheet
Description
ebm-papst G2E120-AR77-01 Centrifugal Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centrifugal Fans - 2183208 - RS Components, Ltd.
Corby, Northants, United Kingdom
Centrifugal Fans
2183208
Centrifugal Fans 2183208
ebm-papst G2E120-AR77-01 Centrifugal Fan

ebm-papst G2E120-AR77-01 Centrifugal Fan

Supplier's Site
Blower, 120Mm, 230Vac, 158.91Cfm; Blower Type Ebm-Papst - 53M2579 - Newark, An Avnet Company
Chicago, IL, United States
Blower, 120Mm, 230Vac, 158.91Cfm; Blower Type Ebm-Papst
53M2579
Blower, 120Mm, 230Vac, 158.91Cfm; Blower Type Ebm-Papst 53M2579
BLOWER, 120MM, 230VAC, 158.91CFM; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:120mm; External Depth:98mm; Air Flow - CFM:158.91CFM; Air Flow - m3/min:4.5m³/min; Noise Rating:-; Power Rating:- RoHS Compliant: Yes

BLOWER, 120MM, 230VAC, 158.91CFM; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:120mm; External Depth:98mm; Air Flow - CFM:158.91CFM; Air Flow - m3/min:4.5m³/min; Noise Rating:-; Power Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Blowers AC Centrifugal Blower, 120mm Round, 230VAC, 160CFM

Blowers AC Centrifugal Blower, 120mm Round, 230VAC, 160CFM

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 2183208 53M2579 G2E120-AR77-01
Product Name Centrifugal Fans Blower, 120Mm, 230Vac, 158.91Cfm; Blower Type Ebm-Papst Blowers
Fan / Blower Diameter 7.0 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 9232697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 1306 SCFM (2220 m³/hr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Ring Fans - Series 01, 08, 10 & 14 - Hartzell Air Movement
Specs
Fan / Blower Diameter 24.0 to 72.0 inch (610 to 1829 mm)
Features Wall
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details