ebm-papst Inc. Centrifugal Fan, 400Vac, Wire Leaded; Blower Type Ebm-Papst G2D180-BD18-11

Description
CENTRIFUGAL FAN, 400VAC, WIRE LEADED; Blower Type:Motorized Impeller; Supply Voltage:400VAC; Voltage Type:AC; Fan Frame Size:261mm; External Depth:125mm; Air Flow - CFM:297.23CFM; Air Flow - m3/min:8.42m³/min; Noise Rating:- RoHS Compliant: Yes
Datasheet
Description
CENTRIFUGAL FAN, 400VAC, WIRE LEADED; Blower Type:Motorized Impeller; Supply Voltage:400VAC; Voltage Type:AC; Fan Frame Size:261mm; External Depth:125mm; Air Flow - CFM:297.23CFM; Air Flow - m3/min:8.42m³/min; Noise Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centrifugal Fan, 400Vac, Wire Leaded; Blower Type Ebm-Papst - 19C8223 - Newark, An Avnet Company
Chicago, IL, United States
Centrifugal Fan, 400Vac, Wire Leaded; Blower Type Ebm-Papst
19C8223
Centrifugal Fan, 400Vac, Wire Leaded; Blower Type Ebm-Papst 19C8223
CENTRIFUGAL FAN, 400VAC, WIRE LEADED; Blower Type:Motorized Impeller; Supply Voltage:400VAC; Voltage Type:AC; Fan Frame Size:261mm; External Depth:125mm; Air Flow - CFM:297.23CFM; Air Flow - m3/min:8.42m³/min; Noise Rating:- RoHS Compliant: Yes

CENTRIFUGAL FAN, 400VAC, WIRE LEADED; Blower Type:Motorized Impeller; Supply Voltage:400VAC; Voltage Type:AC; Fan Frame Size:261mm; External Depth:125mm; Air Flow - CFM:297.23CFM; Air Flow - m3/min:8.42m³/min; Noise Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 19C8223
Product Name Centrifugal Fan, 400Vac, Wire Leaded; Blower Type Ebm-Papst
Air Flow Rate 297 SCFM (505 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 4682779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 6.5 inch (165 mm)
Air Flow Rate 14 SCFM (23 m³/hr)
View Details
MD-Pneumatics - PD Plus 1200 Series Rotary Positive Displacement Blowers - 1248_md-pneumatics-pd-plu - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 7 SCFM (12.01 m³/hr)
Static Pressure Range 166 in H2O (310 Torr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details