ebm-papst Inc. Centrifugal Fans G2E140-AL40-01

Description
ebm-papst G2E140-AL40-01 Centrifugal Fan
Request a Quote Datasheet
Description
ebm-papst G2E140-AL40-01 Centrifugal Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centrifugal Fans - 2183191 - RS Components, Ltd.
Corby, Northants, United Kingdom
Centrifugal Fans
2183191
Centrifugal Fans 2183191
ebm-papst G2E140-AL40-01 Centrifugal Fan

ebm-papst G2E140-AL40-01 Centrifugal Fan

Supplier's Site
Sheung Wan, Hong Kong
Blowers AC Centrifugal Blower

Blowers AC Centrifugal Blower

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 2183191 G2E140-AL40-01
Product Name Centrifugal Fans Blowers
Fan / Blower Diameter 8.9 inch (226 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Explosion-Proof Exhaust Fan - EFX - Thermon, Inc
Specs
Applications / Use Ventilation
Product Form Packaged
Draft Forced Draft
View Details
Axial Fan - E66-80670 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Fans for HVAC/R / Fans for Data Center Cooling / EC Fans
View Details
Filter Fans - 2832238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 8 SCFM (14 m³/hr)
View Details
Duct Fans - Series 31, 31U, 38, 39, 39V & 52 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 24.0 inch (305 to 610 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details