ebm-papst Inc. Centrifugal Blower; Blower Type Ebm-Papst D2E133-AB21-33

Description
CENTRIFUGAL BLOWER; Blower Type:Centrifugal; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:180mm; External Depth:254mm; Air Flow - CFM:-; Air Flow - m3/min:-; Noise Rating:-; Bearing Type:Ball Bearing; Power Rating:180W RoHS Compliant: Yes
Description
CENTRIFUGAL BLOWER; Blower Type:Centrifugal; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:180mm; External Depth:254mm; Air Flow - CFM:-; Air Flow - m3/min:-; Noise Rating:-; Bearing Type:Ball Bearing; Power Rating:180W RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Centrifugal Blower; Blower Type Ebm-Papst - 15B4807 - Newark, An Avnet Company
Chicago, IL, United States
Centrifugal Blower; Blower Type Ebm-Papst
15B4807
Centrifugal Blower; Blower Type Ebm-Papst 15B4807
CENTRIFUGAL BLOWER; Blower Type:Centrifugal; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:180mm; External Depth:254mm; Air Flow - CFM:-; Air Flow - m3/min:-; Noise Rating:-; Bearing Type:Ball Bearing; Power Rating:180W RoHS Compliant: Yes

CENTRIFUGAL BLOWER; Blower Type:Centrifugal; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:180mm; External Depth:254mm; Air Flow - CFM:-; Air Flow - m3/min:-; Noise Rating:-; Bearing Type:Ball Bearing; Power Rating:180W RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Blowers AC Centrifugal Blower

Blowers AC Centrifugal Blower

Buy Now

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 15B4807 D2E133-AB21-33
Product Name Centrifugal Blower; Blower Type Ebm-Papst Blowers
Design Centrifugal; Other; Centrifugal
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 9159987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 4.7 inch (120 mm)
Air Flow Rate 8 SCFM (13 m³/hr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Upblast Belt Drive Roof Ventilator - Series 69 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 84.0 inch (305 to 2134 mm)
Features Doors
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details