ebm-papst Inc. Blower; Blower Type Ebm-Papst D2E097-B156-02

Description
BLOWER; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:162mm; External Depth:146mm; Air Flow - CFM:-; Air Flow - m3/min:-; Noise Rating:-; Bearing Type:Ball Bearing; Power Connection Type:4 Lead Wires
Datasheet
Description
BLOWER; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:162mm; External Depth:146mm; Air Flow - CFM:-; Air Flow - m3/min:-; Noise Rating:-; Bearing Type:Ball Bearing; Power Connection Type:4 Lead Wires
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blower; Blower Type Ebm-Papst - 73C0231 - Newark, An Avnet Company
Chicago, IL, United States
Blower; Blower Type Ebm-Papst
73C0231
Blower; Blower Type Ebm-Papst 73C0231
BLOWER; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:162mm; External Depth:146mm; Air Flow - CFM:-; Air Flow - m3/min:-; Noise Rating:-; Bearing Type:Ball Bearing; Power Connection Type:4 Lead Wires

BLOWER; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:162mm; External Depth:146mm; Air Flow - CFM:-; Air Flow - m3/min:-; Noise Rating:-; Bearing Type:Ball Bearing; Power Connection Type:4 Lead Wires

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 73C0231
Product Name Blower; Blower Type Ebm-Papst
Design Centrifugal; Other; Centrifugal
Unlock Full Specs
to access all available technical data

Similar Products

MAC 10 ® IQ Fan Filter Unit -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details
PTCC SERIES - Metal Box Fans - PTCC-150P L 220-240V/50Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details