ebm-papst Inc. Dc Blower,127 X 76Mm, 12Vdc; Blower Type Ebm-Papst G2G085-AB04-10

Description
DC BLOWER,127 X 76MM, 12VDC; Blower Type:Centrifugal; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:117mm; External Depth:76mm; Air Flow - CFM:47CFM; Air Flow - m3/min:1.33m³/min; Noise Rating:52dBA; Bearing Type:Ball BearingRoHS Compliant: Yes
Datasheet
Description
DC BLOWER,127 X 76MM, 12VDC; Blower Type:Centrifugal; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:117mm; External Depth:76mm; Air Flow - CFM:47CFM; Air Flow - m3/min:1.33m³/min; Noise Rating:52dBA; Bearing Type:Ball BearingRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Blower,127 X 76Mm, 12Vdc; Blower Type Ebm-Papst - 20C8019 - Newark, An Avnet Company
Chicago, IL, United States
Dc Blower,127 X 76Mm, 12Vdc; Blower Type Ebm-Papst
20C8019
Dc Blower,127 X 76Mm, 12Vdc; Blower Type Ebm-Papst 20C8019
DC BLOWER,127 X 76MM, 12VDC; Blower Type:Centrifugal; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:117mm; External Depth:76mm; Air Flow - CFM:47CFM; Air Flow - m3/min:1.33m³/min; Noise Rating:52dBA; Bearing Type:Ball BearingRoHS Compliant: Yes

DC BLOWER,127 X 76MM, 12VDC; Blower Type:Centrifugal; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:117mm; External Depth:76mm; Air Flow - CFM:47CFM; Air Flow - m3/min:1.33m³/min; Noise Rating:52dBA; Bearing Type:Ball BearingRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Blowers DC Centrifugal Blower, 12VDC, 47CFM, 10W, 52dBA, Ball Bearing, Flanged

Blowers DC Centrifugal Blower, 12VDC, 47CFM, 10W, 52dBA, Ball Bearing, Flanged

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 20C8019 G2G085-AB04-10
Product Name Dc Blower,127 X 76Mm, 12Vdc; Blower Type Ebm-Papst Blowers
Air Flow Rate 47 SCFM (79.89 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
 - PBL.4208021-001 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration Vacuum cleaner motor
Air Flow Rate 0 SCFM (1.24E-4 m³/hr)
Design Centrifugal
View Details
Axial Fan - B22-C8 - Rosenberg USA
Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Fans for Fan Coils
View Details
Centrifugal Fan - AF-30 - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Pressure Blower; Product / Process Cooling; HVAC; Ventilation
Product Form Packaged
Draft Forced Draft
View Details