ebm-papst Inc. DC diagonal compact fan DV 6224

Description
Powerful, compact and durable At first glance, ebm-papst diagonal fans differ only slightly from axial fans. The air is drawn in axially, but the outflow is diagonal. With diagonals fans, the conical shape of the impeller and housing results in greater compression of the intake air. The outstanding feature of this type of fan as compared to axial fans of the same size and offering similar performance is a far lower operating noise level at high pressures. They are particularly suitable for applications involving intensive cooling with a high component concentration. Technical data - diagonal fans Voltage 9-72 VDC Air flow rate up to 1,100 m3/h Power consumption 19-360 W Applications up to 1,500 Pa
Datasheet
Description
Powerful, compact and durable At first glance, ebm-papst diagonal fans differ only slightly from axial fans. The air is drawn in axially, but the outflow is diagonal. With diagonals fans, the conical shape of the impeller and housing results in greater compression of the intake air. The outstanding feature of this type of fan as compared to axial fans of the same size and offering similar performance is a far lower operating noise level at high pressures. They are particularly suitable for applications involving intensive cooling with a high component concentration. Technical data - diagonal fans Voltage 9-72 VDC Air flow rate up to 1,100 m3/h Power consumption 19-360 W Applications up to 1,500 Pa
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC diagonal compact fan - DV 6224 - ebm-papst Inc.
Farmington, CT, United States
DC diagonal compact fan
DV 6224
DC diagonal compact fan DV 6224
Powerful, compact and durable At first glance, ebm-papst diagonal fans differ only slightly from axial fans. The air is drawn in axially, but the outflow is diagonal. With diagonals fans, the conical shape of the impeller and housing results in greater compression of the intake air. The outstanding feature of this type of fan as compared to axial fans of the same size and offering similar performance is a far lower operating noise level at high pressures. They are particularly suitable for applications involving intensive cooling with a high component concentration. Technical data - diagonal fans Voltage 9-72 VDC Air flow rate up to 1,100 m3/h Power consumption 19-360 W Applications up to 1,500 Pa

Powerful, compact and durable


At first glance, ebm-papst diagonal fans differ only slightly from axial fans. The air is drawn in axially, but the outflow is diagonal. With diagonals fans, the conical shape of the impeller and housing results in greater compression of the intake air. The outstanding feature of this type of fan as compared to axial fans of the same size and offering similar performance is a far lower operating noise level at high pressures. They are particularly suitable for applications involving intensive cooling with a high component concentration.


Technical data - diagonal fans


Voltage

9-72 VDC


Air flow rate

up to 1,100 m3/h


Power consumption

19-360 W


Applications

up to 1,500 Pa

Buy Now Datasheet

Technical Specifications

  ebm-papst Inc.
Product Category Fans and Blowers (industrial)
Product Number DV 6224
Product Name DC diagonal compact fan
Applications / Use HVAC
Product Form Packaged
Environment Clean
Fan / Blower Diameter 6.8 inch (172 mm)
Air Flow Rate 318 SCFM (540 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

High Pressure Gas Booster - Series GM-HP - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Process gas
View Details
PTF-P SERIES - Mixed-Flow Inline Duct Fans - PTF-125P L 100-120V/60Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Aerzen - Delta Industrial Air Blower - delta_blower - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Static Pressure Range 415 in H2O (776 Torr)
View Details
Backward Curved Fan - N86-45307 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Railway Fans
View Details