ebm-papst Inc. Dc Centrifugal Blower, 146Mm, 24V; Blower Type Ebm-Papst G1G146-BA07-52

Description
DC CENTRIFUGAL BLOWER, 146MM, 24V; Blower Type:Centrifugal; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:146mm; External Depth:130mm; Air Flow - CFM:276.632CFM; Air Flow - m3/min:7.83m³/min; Noise Rating:68dBA RoHS Compliant: Yes
Datasheet
Description
DC CENTRIFUGAL BLOWER, 146MM, 24V; Blower Type:Centrifugal; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:146mm; External Depth:130mm; Air Flow - CFM:276.632CFM; Air Flow - m3/min:7.83m³/min; Noise Rating:68dBA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Centrifugal Blower, 146Mm, 24V; Blower Type Ebm-Papst - 26H1814 - Newark, An Avnet Company
Chicago, IL, United States
Dc Centrifugal Blower, 146Mm, 24V; Blower Type Ebm-Papst
26H1814
Dc Centrifugal Blower, 146Mm, 24V; Blower Type Ebm-Papst 26H1814
DC CENTRIFUGAL BLOWER, 146MM, 24V; Blower Type:Centrifugal; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:146mm; External Depth:130mm; Air Flow - CFM:276.632CFM; Air Flow - m3/min:7.83m³/min; Noise Rating:68dBA RoHS Compliant: Yes

DC CENTRIFUGAL BLOWER, 146MM, 24V; Blower Type:Centrifugal; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:146mm; External Depth:130mm; Air Flow - CFM:276.632CFM; Air Flow - m3/min:7.83m³/min; Noise Rating:68dBA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Blowers EC Centrifugal Blower, 146mm, 24VDC, 100W, 2200RPM, Ball Bearing

Blowers EC Centrifugal Blower, 146mm, 24VDC, 100W, 2200RPM, Ball Bearing

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 26H1814 G1G146-BA07-52
Product Name Dc Centrifugal Blower, 146Mm, 24V; Blower Type Ebm-Papst Blowers
Air Flow Rate 277 SCFM (470 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 1829842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 3.6 inch (92 mm)
Air Flow Rate 10 SCFM (17 m³/hr)
View Details
Turbo Blower - Magnetic bearing Turbo Blower - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Duct Fans - Series 31, 31U, 38, 39, 39V & 52 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 24.0 inch (305 to 610 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details