ebm-papst Inc. Blower, 146Mm, 230Vac, 412Cfm; Blower Type Ebm-Papst D2E146-HT67-01

Description
BLOWER, 146MM, 230VAC, 412CFM; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:216mm; External Depth:188mm; Air Flow - CFM:412CFM; Air Flow - m3/min:11.67m³/min; Noise Rating:-; Power Rating:400W RoHS Compliant: Yes
Datasheet
Description
BLOWER, 146MM, 230VAC, 412CFM; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:216mm; External Depth:188mm; Air Flow - CFM:412CFM; Air Flow - m3/min:11.67m³/min; Noise Rating:-; Power Rating:400W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blower, 146Mm, 230Vac, 412Cfm; Blower Type Ebm-Papst - 79R7995 - Newark, An Avnet Company
Chicago, IL, United States
Blower, 146Mm, 230Vac, 412Cfm; Blower Type Ebm-Papst
79R7995
Blower, 146Mm, 230Vac, 412Cfm; Blower Type Ebm-Papst 79R7995
BLOWER, 146MM, 230VAC, 412CFM; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:216mm; External Depth:188mm; Air Flow - CFM:412CFM; Air Flow - m3/min:11.67m³/min; Noise Rating:-; Power Rating:400W RoHS Compliant: Yes

BLOWER, 146MM, 230VAC, 412CFM; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:216mm; External Depth:188mm; Air Flow - CFM:412CFM; Air Flow - m3/min:11.67m³/min; Noise Rating:-; Power Rating:400W RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Blowers AC Centrifugal Blower, 146mm Round, 230VAC, 577CFM

Blowers AC Centrifugal Blower, 146mm Round, 230VAC, 577CFM

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 79R7995 D2E146-HT67-01
Product Name Blower, 146Mm, 230Vac, 412Cfm; Blower Type Ebm-Papst Blowers
Air Flow Rate 412 SCFM (700 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Turbo Blower - Magnetic bearing Turbo Blower - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Fiberglass Centrifugal Exhauster Fan - Series 82, 83, 87 & 88 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 18.0 inch (305 to 457 mm)
Features ExplosionProof
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details
Backward Curved Fan - N88 45702 460V - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details