ebm-papst Inc. Blowers D2E133-AM31-05

Description
Blowers AC Centrifugal Blower, 215mm, 400VAC
Datasheet
Description
Blowers AC Centrifugal Blower, 215mm, 400VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Blowers AC Centrifugal Blower, 215mm, 400VAC

Blowers AC Centrifugal Blower, 215mm, 400VAC

Buy Now Datasheet
Ac Centrifugal Blower, 133 X 254Mm, 230V; Blower Type Ebm-Papst - 09J2210 - Newark, An Avnet Company
Chicago, IL, United States
Ac Centrifugal Blower, 133 X 254Mm, 230V; Blower Type Ebm-Papst
09J2210
Ac Centrifugal Blower, 133 X 254Mm, 230V; Blower Type Ebm-Papst 09J2210
AC CENTRIFUGAL BLOWER, 133 X 254MM, 230V; Blower Type:Centrifugal; Supply Voltage:400VAC; Voltage Type:AC; Fan Frame Size:180mm; External Depth:215mm; Air Flow - CFM:300CFM; Air Flow - m3/min:8.49m³/min; Noise Rating:56dBA RoHS Compliant: Yes

AC CENTRIFUGAL BLOWER, 133 X 254MM, 230V; Blower Type:Centrifugal; Supply Voltage:400VAC; Voltage Type:AC; Fan Frame Size:180mm; External Depth:215mm; Air Flow - CFM:300CFM; Air Flow - m3/min:8.49m³/min; Noise Rating:56dBA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number D2E133-AM31-05 09J2210
Product Name Blowers Ac Centrifugal Blower, 133 X 254Mm, 230V; Blower Type Ebm-Papst
Air Flow Rate 300 SCFM (510 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 653349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 24 SCFM (40 m³/hr)
View Details
Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Backward Curved Centrifugal Fan, Double Width - Series 13 - Hartzell Air Movement
Specs
Fan / Blower Diameter 10.0 to 60.0 inch (254 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
View Details