ebm-papst Inc. Ac Fan, Centrifugal, 160Mm, 230V; Blower Type Ebm-Papst D4E160-DA01-22

Description
AC FAN, CENTRIFUGAL, 160MM, 230V; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:242mm; External Depth:214mm; Air Flow - CFM:526.77CFM; Air Flow - m3/min:14.92m³/min; Noise Rating:-; Power Rating:145WRoHS Compliant: Yes
Description
AC FAN, CENTRIFUGAL, 160MM, 230V; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:242mm; External Depth:214mm; Air Flow - CFM:526.77CFM; Air Flow - m3/min:14.92m³/min; Noise Rating:-; Power Rating:145WRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ac Fan, Centrifugal, 160Mm, 230V; Blower Type Ebm-Papst - 60H6235 - Newark, An Avnet Company
Chicago, IL, United States
Ac Fan, Centrifugal, 160Mm, 230V; Blower Type Ebm-Papst
60H6235
Ac Fan, Centrifugal, 160Mm, 230V; Blower Type Ebm-Papst 60H6235
AC FAN, CENTRIFUGAL, 160MM, 230V; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:242mm; External Depth:214mm; Air Flow - CFM:526.77CFM; Air Flow - m3/min:14.92m³/min; Noise Rating:-; Power Rating:145WRoHS Compliant: Yes

AC FAN, CENTRIFUGAL, 160MM, 230V; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:242mm; External Depth:214mm; Air Flow - CFM:526.77CFM; Air Flow - m3/min:14.92m³/min; Noise Rating:-; Power Rating:145WRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 60H6235
Product Name Ac Fan, Centrifugal, 160Mm, 230V; Blower Type Ebm-Papst
Air Flow Rate 527 SCFM (895 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 9159996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 12.7 inch (322 mm)
Air Flow Rate 219 SCFM (373 m³/hr)
View Details
Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Upblast Smoke Ventilator - Series 69H - Hartzell Air Movement
Specs
Fan / Blower Diameter 18.0 to 60.0 inch (457 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details