ebm-papst Inc. Ac Centrifugal Blower; Blower Type Ebm-Papst D2E133-AM47-94

Description
AC CENTRIFUGAL BLOWER; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:180mm; External Depth:215mm; Air Flow - CFM:300CFM; Air Flow - m3/min:8.5m³/min; Noise Rating:56dBA; Bearing Type:Ball Bearing RoHS Compliant: Yes
Datasheet
Description
AC CENTRIFUGAL BLOWER; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:180mm; External Depth:215mm; Air Flow - CFM:300CFM; Air Flow - m3/min:8.5m³/min; Noise Rating:56dBA; Bearing Type:Ball Bearing RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Centrifugal Blower; Blower Type Ebm-Papst - 28K2661 - Newark, An Avnet Company
Chicago, IL, United States
Ac Centrifugal Blower; Blower Type Ebm-Papst
28K2661
Ac Centrifugal Blower; Blower Type Ebm-Papst 28K2661
AC CENTRIFUGAL BLOWER; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:180mm; External Depth:215mm; Air Flow - CFM:300CFM; Air Flow - m3/min:8.5m³/min; Noise Rating:56dBA; Bearing Type:Ball Bearing RoHS Compliant: Yes

AC CENTRIFUGAL BLOWER; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:180mm; External Depth:215mm; Air Flow - CFM:300CFM; Air Flow - m3/min:8.5m³/min; Noise Rating:56dBA; Bearing Type:Ball Bearing RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Blowers AC Centrifugal Blower

Blowers AC Centrifugal Blower

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 28K2661 D2E133-AM47-94
Product Name Ac Centrifugal Blower; Blower Type Ebm-Papst Blowers
Air Flow Rate 300 SCFM (510 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Positive Displacement Blower Stages - Series GM - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Backward Curved Centrifugal, Configurations - Series 03 Configurations - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 36.0 inch (305 to 914 mm)
Features Dampers
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
View Details