ebm-papst Inc. AC axial compact fan AC 3200 JH

Description
Highly efficient fan expertise ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow design thanks to space-saving integration of the motor. Technical data - axial fans Voltage 5–75 VDC, 11–440 VAC Air flow rate up to 1,220 m3/h Power consumption 0.1–275 W Applications up to 1,500 Pa
Datasheet
Description
Highly efficient fan expertise ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow design thanks to space-saving integration of the motor. Technical data - axial fans Voltage 5–75 VDC, 11–440 VAC Air flow rate up to 1,220 m3/h Power consumption 0.1–275 W Applications up to 1,500 Pa
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC axial compact fan - AC 3200 JH - ebm-papst Inc.
Farmington, CT, United States
AC axial compact fan
AC 3200 JH
AC axial compact fan AC 3200 JH
Highly efficient fan expertise ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow design thanks to space-saving integration of the motor. Technical data - axial fans Voltage 5–75 VDC, 11–440 VAC Air flow rate up to 1,220 m3/h Power consumption 0.1–275 W Applications up to 1,500 Pa

Highly efficient fan expertise


ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280 mm with an extremely shallow design thanks to space-saving integration of the motor.


Technical data - axial fans


Voltage

5–75 VDC, 11–440 VAC


Air flow rate

up to 1,220 m3/h


Power consumption

0.1–275 W


Applications

up to 1,500 Pa

Buy Now Datasheet

Technical Specifications

  ebm-papst Inc.
Product Category Fans and Blowers (industrial)
Product Number AC 3200 JH
Product Name AC axial compact fan
Applications / Use HVAC
Product Form Packaged
Environment Clean
Air Flow Rate 85 SCFM (144 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Positive Displacement Blower Stages - Series GM - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
146mm AC Centrifugal Fan (Forward Curve/Dual Shaft) - FS146C - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC; Ventilation
Product Form Packaged
Environment Clean
View Details
MD-Pneumatics PD Plus 3200 Series Rotary Positive Displacement Blowers - 6024_md-kinney-pd-plus-bl - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 1 SCFM (2 m³/hr)
Static Pressure Range 277 in H2O (517 Torr)
View Details
Backward Curved Fan - N88-63303(B) - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details