ebm-papst Inc. Ac Centrifugal Fan, 133Mm, 230Vac; Blower Type Ebm-Papst D2E133-AM47-65

Description
AC CENTRIFUGAL FAN, 133MM, 230VAC; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:180mm; External Depth:215mm; Air Flow - CFM:-; Air Flow - m3/min:-; Noise Rating:-; Bearing Type:Ball Bearing RoHS Compliant: Yes
Description
AC CENTRIFUGAL FAN, 133MM, 230VAC; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:180mm; External Depth:215mm; Air Flow - CFM:-; Air Flow - m3/min:-; Noise Rating:-; Bearing Type:Ball Bearing RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ac Centrifugal Fan, 133Mm, 230Vac; Blower Type Ebm-Papst - 55T1229 - Newark, An Avnet Company
Chicago, IL, United States
Ac Centrifugal Fan, 133Mm, 230Vac; Blower Type Ebm-Papst
55T1229
Ac Centrifugal Fan, 133Mm, 230Vac; Blower Type Ebm-Papst 55T1229
AC CENTRIFUGAL FAN, 133MM, 230VAC; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:180mm; External Depth:215mm; Air Flow - CFM:-; Air Flow - m3/min:-; Noise Rating:-; Bearing Type:Ball Bearing RoHS Compliant: Yes

AC CENTRIFUGAL FAN, 133MM, 230VAC; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:180mm; External Depth:215mm; Air Flow - CFM:-; Air Flow - m3/min:-; Noise Rating:-; Bearing Type:Ball Bearing RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 55T1229
Product Name Ac Centrifugal Fan, 133Mm, 230Vac; Blower Type Ebm-Papst
Design Centrifugal; Other; Centrifugal
Unlock Full Specs
to access all available technical data

Similar Products

Backward Curved Centrifugal Fan - Series 03 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 73.0 inch (305 to 1854 mm)
Features Dampers
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
View Details
Roots - 12X24 RGS-J Whispair Gas Pump (Rebuilt) - 1800 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details