ebm-papst Inc. Blower, 146Mm, 230V, 323.71Cfm; Blower Type Ebm-Papst D2E146CD5123

Description
BLOWER, 146MM, 230V, 323.71CFM; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:241mm; External Depth:176mm; Air Flow - CFM:323.71CFM; Air Flow - m3/min:9.17m³/min; Noise Rating:62dBA; IP Rating:IP44 RoHS Compliant: Yes
Description
BLOWER, 146MM, 230V, 323.71CFM; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:241mm; External Depth:176mm; Air Flow - CFM:323.71CFM; Air Flow - m3/min:9.17m³/min; Noise Rating:62dBA; IP Rating:IP44 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Blower, 146Mm, 230V, 323.71Cfm; Blower Type Ebm-Papst - 37K7375 - Newark, An Avnet Company
Chicago, IL, United States
Blower, 146Mm, 230V, 323.71Cfm; Blower Type Ebm-Papst
37K7375
Blower, 146Mm, 230V, 323.71Cfm; Blower Type Ebm-Papst 37K7375
BLOWER, 146MM, 230V, 323.71CFM; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:241mm; External Depth:176mm; Air Flow - CFM:323.71CFM; Air Flow - m3/min:9.17m³/min; Noise Rating:62dBA; IP Rating:IP44 RoHS Compliant: Yes

BLOWER, 146MM, 230V, 323.71CFM; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:241mm; External Depth:176mm; Air Flow - CFM:323.71CFM; Air Flow - m3/min:9.17m³/min; Noise Rating:62dBA; IP Rating:IP44 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 37K7375
Product Name Blower, 146Mm, 230V, 323.71Cfm; Blower Type Ebm-Papst
Air Flow Rate 324 SCFM (550 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 1849898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 4.7 inch (120 mm)
Air Flow Rate 14 SCFM (24 m³/hr)
View Details
Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Industrial Exhauster - Series 05 - Hartzell Air Movement
Specs
Applications / Use Materials Handling
Fan / Blower Diameter 12.0 to 57.0 inch (305 to 1448 mm)
Features Dampers
View Details