ebm-papst Inc. Blower, 220Mm, 115Vac; Blower Type Ebm-Papst D2E146-HT65-14

Description
BLOWER, 220MM, 115VAC; Blower Type:Centrifugal; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:216mm; External Depth:195mm; Air Flow - CFM:582CFM; Air Flow - m3/min:16.48m³/min; Noise Rating:63dBA; Bearing Type:-; IP Rating:-RoHS Compliant: Yes
Datasheet
Description
BLOWER, 220MM, 115VAC; Blower Type:Centrifugal; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:216mm; External Depth:195mm; Air Flow - CFM:582CFM; Air Flow - m3/min:16.48m³/min; Noise Rating:63dBA; Bearing Type:-; IP Rating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blower, 220Mm, 115Vac; Blower Type Ebm-Papst - 27C9574 - Newark, An Avnet Company
Chicago, IL, United States
Blower, 220Mm, 115Vac; Blower Type Ebm-Papst
27C9574
Blower, 220Mm, 115Vac; Blower Type Ebm-Papst 27C9574
BLOWER, 220MM, 115VAC; Blower Type:Centrifugal; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:216mm; External Depth:195mm; Air Flow - CFM:582CFM; Air Flow - m3/min:16.48m³/min; Noise Rating:63dBA; Bearing Type:-; IP Rating:-RoHS Compliant: Yes

BLOWER, 220MM, 115VAC; Blower Type:Centrifugal; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:216mm; External Depth:195mm; Air Flow - CFM:582CFM; Air Flow - m3/min:16.48m³/min; Noise Rating:63dBA; Bearing Type:-; IP Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Blowers AC Centrifugal Blower, 146mm, 115VAC, 582CFM

Blowers AC Centrifugal Blower, 146mm, 115VAC, 582CFM

Buy Now Datasheet
Blower;AC;Centrifugal;Dual Inlet;115V;582CFM;63dBA;146mm;Capacitor is Incl. - 70104939 - Allied Electronics, Inc.
Fort Worth, TX, USA
Blower;AC;Centrifugal;Dual Inlet;115V;582CFM;63dBA;146mm;Capacitor is Incl.
70104939
Blower;AC;Centrifugal;Dual Inlet;115V;582CFM;63dBA;146mm;Capacitor is Incl. 70104939
Features: AC Dual Inlet Forward Curved Centrifugal Blower —Operates at Four Airflow Levels Via a Bracket, the Integrated External-Rotor Motor Is Mounted on One Side of the Housing Scroll Housing with Integrated Terminal Box Made of Polypropylene Reinforced with French Chalk Covered in Black Impeller Made of Polypropylene in Natural Color Forward Curved Impellers Are Directly Press-Fitted onto the Rotor of the External-Rotor Motor Direction of Rotation Is CCW as Seen From Inlet Opposite the Cable Exit Direction of Rotation Is CCW as Seen From Inlet Opposite the Cable Exit Insulation Class “F”

Features:

  • AC Dual Inlet Forward Curved Centrifugal Blower
    —Operates at Four Airflow Levels
  • Via a Bracket, the Integrated External-Rotor Motor Is Mounted on One Side of the Housing
  • Scroll Housing with Integrated Terminal Box Made of Polypropylene Reinforced with French Chalk Covered in Black
  • Impeller Made of Polypropylene in Natural Color
  • Forward Curved Impellers Are Directly Press-Fitted onto the Rotor of the External-Rotor Motor
  • Direction of Rotation Is CCW as Seen From Inlet Opposite the Cable Exit
  • Direction of Rotation Is CCW as Seen From Inlet Opposite the Cable Exit
  • Insulation Class “F”
Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 27C9574 D2E146-HT65-14 70104939
Product Name Blower, 220Mm, 115Vac; Blower Type Ebm-Papst Blowers Blower;AC;Centrifugal;Dual Inlet;115V;582CFM;63dBA;146mm;Capacitor is Incl.
Air Flow Rate 582 SCFM (989 m³/hr) 582 SCFM (989 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 9159984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 8.5 inch (215 mm)
Air Flow Rate 82 SCFM (139 m³/hr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Backward Curved Centrifugal Fan, Double Width - Series 13 - Hartzell Air Movement
Specs
Fan / Blower Diameter 10.0 to 60.0 inch (254 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
View Details